Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21103FP#U0 R5F21103FP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792917-R5F21103FP#U0 Series: R8C/1x/10 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 16MHz Package: 32-LQFP Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: LED, WDT Number of I/O: 22 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: R5F21103 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC56F8023VLCR; DSP56F802TA60E; PC9S12VR64MLC; DSP56F802TA60; Introduction Date: May 17, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792917-R5F21103FP#U0 Series: R8C/1x/10 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 16MHz Package: 32-LQFP Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: LED, WDT Number of I/O: 22 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: R5F21103 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC56F8023VLCR; DSP56F802TA60E; PC9S12VR64MLC; DSP56F802TA60; Introduction Date: May 17, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21103FP#U0 - 792917-R5F21103FP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21103FP#U0
792917-R5F21103FP#U0
Embedded - Embedded - Microcontrollers - R5F21103FP#U0 792917-R5F21103FP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 792917-R5F21103FP#U0 Series: R8C/1x/10 Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 16MHz Package: 32-LQFP Core Size: 16-Bit Connectivity: SIO, UART/USART Peripherals: LED, WDT Number of I/O: 22 Program Memory Size: 12KB (12K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: R5F21103 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC56F8023VLCR; DSP56F802TA60E; PC9S12VR64MLC; DSP56F802TA60; Introduction Date: May 17, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792917-R5F21103FP#U0
Series: R8C/1x/10
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 16MHz
Package: 32-LQFP
Core Size: 16-Bit
Connectivity: SIO, UART/USART
Peripherals: LED, WDT
Number of I/O: 22
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: R5F21103
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC56F8023VLCR; DSP56F802TA60E; PC9S12VR64MLC; DSP56F802TA60;
Introduction Date: May 17, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 12KB Embedded Microcontroller MCU - 685-R5F21103FP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 12KB Embedded Microcontroller MCU
685-R5F21103FP#U0
16-bit 16BIT 12KB Embedded Microcontroller MCU 685-R5F21103FP#U0
IC MCU 16BIT 12KB FLASH 32LQFP Product overview: R5F21103FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21103FP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 12KB FLASH 32LQFP Product overview: R5F21103FP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21103FP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F21103FP#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, 16MHz

Microcontroller, 16-Bit, 16MHz

Supplier's Site
Microcontrollers - R5F21103FP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21103FP#U0-ND
Microcontrollers R5F21103FP#U0-ND
R8C R8C/1x/10 Microcontroller IC 16-Bit 16MHz 12KB (12K x 8) FLASH 32-LQFP (7x7)

R8C R8C/1x/10 Microcontroller IC 16-Bit 16MHz 12KB (12K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 559-R5F21103FP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F21103FP#U0-ND
Microcontrollers 559-R5F21103FP#U0-ND
R8C R8C/1x/10 Microcontroller IC 16-Bit 16MHz 12KB (12K x 8) FLASH 32-LQFP (7x7)

R8C R8C/1x/10 Microcontroller IC 16-Bit 16MHz 12KB (12K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21103FP#U0
16-bit Microcontrollers - MCU R5F21103FP#U0
16-bit Microcontrollers - MCU MCU 3/5V 12K Pb-Free 32-LQFP

16-bit Microcontrollers - MCU MCU 3/5V 12K Pb-Free 32-LQFP

Buy Now Datasheet
Embedded - Microcontrollers - R5F21103FP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21103FP#U0
Embedded - Microcontrollers R5F21103FP#U0
IC MCU 16BIT 12KB FLASH 32LQFP

IC MCU 16BIT 12KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - R5F21103FP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21103FP#U0
Microcontrollers R5F21103FP#U0
R8C R8C/1x/10 Microcontroller IC 16-Bit 16MHz 12KB (12K x 8) FLASH 32-LQFP (7x7)

R8C R8C/1x/10 Microcontroller IC 16-Bit 16MHz 12KB (12K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792917-R5F21103FP#U0 685-R5F21103FP#U0 R5F21103FP#U0 R5F21103FP#U0-ND R5F21103FP#U0 R5F21103FP#U0 R5F21103FP#U0
Product Name Embedded - Embedded - Microcontrollers - R5F21103FP#U0 16-bit 16BIT 12KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 12 KB 0.7680 KB 0.7680 KB 0.7680 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details