IC MCU 16BIT 384KB FLASH 48LQFP
RL78 RL78/G13A Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 48-LFQFP (7x7)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F140GKAFB#50TR-ND | R5F140GKAFB#50 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz |
| Bits | Other; A/D 10x8/10b | |
| RAM | 24 KB | 24 KB |
| ROM | 384 KB |