IC MCU 16BIT 128KB FLASH 64LFQFP
IC MCU 16BIT 128KB FLASH 64LFQFP
RL78 RL78/I1C Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 128KB FLASH 64LFQFP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F11TLGDFB#10 | R5F11TLGDFB#10 | R5F11TLGDFB#10 | R5F11TLGDFB#10 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Life Cycle Stage | Declining | Declining; Not For New Designs | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 5.5 to 1.7 volts | 1.7 to 5.5 volts | ||
| Package Type | QFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP |