16BIT MCU RL78/I1C 64K LFQFP64 -
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 559-R5F11TLEDFB#75-ND |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit |
| Clock Speed | 24 MHz |
| Bits | 24 Bit; Other; A/D 4x10b, 4x24b Sigma-Delta |
| RAM | 6 KB |
| ROM | 64 KB |