The R5F11TLEDFB#30 microcontroller from Quarktwin Technology Ltd. is designed for low-power applications, particularly in electric power meter systems. It operates within a voltage range of 1.9 V to 5.5 V and features a 64 KB to 256 KB flash memory capacity. The device utilizes a RL78 CPU core with a CISC architecture, supporting a minimum instruction execution time of 0.03125 µs at 32 MHz. It includes a high-speed on-chip oscillator with selectable frequencies and a power management system that features multiple low-power modes. This microcontroller supports a variety of peripherals, including a 24-bit OîO£ A/D converter, multiple serial interfaces (SPI, UART, I²C), and an AES encryption circuit with various cipher modes. It also has an extensive I/O capability, with up to 68 configurable pins, and includes built-in functions for power-on reset and voltage detection. The operating temperature range is -40 to +85°C, making it suitable for a wide range of environmental conditions. The product is packaged in a 64-pin LFQFP format, facilitating integration into compact designs.
RL78 RL78/I1C Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 64KB FLASH 64LFQFP
RL78 RL78/I1C Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 64KB FLASH 64LFQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11TLEDFB#30-ND | R5F11TLEDFB#30 | R5F11TLEDFB#30 | R5F11TLEDFB#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | 24 Bit | |||
| RAM | 6 KB | 6 KB | 6 KB | |
| ROM | 64 KB |