16BIT MCU RL78/H1D 128K LFQFP80
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 559-R5F11NMGAFB#70-ND |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit |
| Clock Speed | 24 MHz |
| Bits | 8 Bit; Other; A/D 5x8b SAR, 5x10b Sigma-Delta; D/A 1x8b |
| RAM | 5.5 KB |
| ROM | 128 KB |