Renesas Electronics Corporation Microcontrollers R5F11NMGAFB#30

Description
RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F11NMGAFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F11NMGAFB#30-ND
Microcontrollers 559-R5F11NMGAFB#30-ND
RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1337361-R5F11NMGAFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1337361-R5F11NMGAFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1337361-R5F11NMGAFB#30
Win Source Part Number: 1337361-R5F11NMGAFB# 30 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: RL78/H1D Core Processor: RL78 Speed: 24MHz Package: Tray Standard Package: 119 Core Size: 16-Bit Connectivity: CSI, I²C, SPI, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 5.5K x 8 Data Converters: A/D 5x8/10b SAR, Sigma-Delta; D/A 1x8b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F11

Win Source Part Number: 1337361-R5F11NMGAFB#30
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RL78/H1D
Core Processor: RL78
Speed: 24MHz
Package: Tray
Standard Package: 119
Core Size: 16-Bit
Connectivity: CSI, I²C, SPI, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 5.5K x 8
Data Converters: A/D 5x8/10b SAR, Sigma-Delta; D/A 1x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.4V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F11

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F11NMGAFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F11NMGAFB#30
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F11NMGAFB#30
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F11NMGAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F11NMGAFB#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F11NMGAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F11NMGAFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F11NMGAFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F11NMGAFB#30
Embedded - Microcontrollers R5F11NMGAFB#30
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
R5F11NMGAFB#30
8-bit Microcontrollers - MCU R5F11NMGAFB#30
8-bit Microcontrollers - MCU 16BIT MCU RL78/H1D 128K LFQFP80 -40/85C

8-bit Microcontrollers - MCU 16BIT MCU RL78/H1D 128K LFQFP80 -40/85C

Buy Now Datasheet
Microcontrollers - R5F11NMGAFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F11NMGAFB#30
Microcontrollers R5F11NMGAFB#30
RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F11NMGAFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F11NMGAFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F11NMGAFB#30
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F11NMGAFB#30-ND 1337361-R5F11NMGAFB#30 685-R5F11NMGAFB#30 R5F11NMGAFB#30 R5F11NMGAFB#30 R5F11NMGAFB#30 R5F11NMGAFB#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits 8 Bit; Other; A/D 5x8/10b SAR, Sigma-Delta; D/A 1x8b
RAM 5.5 KB 128 KB 5.5 KB 5.5 KB 5.5 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164CL8RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers