RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 96KB FLASH 80LQFP
RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 96KB FLASH 80LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11NMFAFB#10-ND | R5F11NMFAFB#10 | R5F11NMFAFB#10 | R5F11NMFAFB#10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | 8 Bit; Other; A/D 5x8b SAR, 5x10b Sigma-Delta; D/A 1x8b | |||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | |
| ROM | 96 KB |