RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 128KB FLASH 64LFQFP
RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 128KB FLASH 64LFQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11NLGAFB#50TR-ND | R5F11NLGAFB#50 | R5F11NLGAFB#50 | R5F11NLGAFB#50 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 5x8/10b SAR, Sigma-Delta; D/A 1x8/12b | |||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | |
| ROM | 128 KB |