RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs)- Embedded Microcontrollers
Series: RL78/H1D
Package: Tape & Reel (TR)
Speed: 24MHz
Program Memory Type: FLASH
Number of I/O: 22
IC MCU 16BIT 96KB FLASH 48LFQFP Product overview: R5F11NGFAFB#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F11NGFAFB#50 can be used for catalog matching and distributor lookup.
RL78 RL78/H1D Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 96KB FLASH 48LFQFP
IC MCU 16BIT 96KB FLASH 48LFQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11NGFAFB#50TR-ND | 685-R5F11NGFAFB#50 | R5F11NGFAFB#50 | R5F11NGFAFB#50 | R5F11NGFAFB#50 | |
| Product Name | Microcontrollers | Integrated Circuits (ICs)- Embedded Microcontrollers | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 5x8/10b SAR, Sigma-Delta; D/A 1x8/12b | |||||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | 5.5 KB | ||
| ROM | 96 KB |