RL78 RL78/L1A Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 96KB FLASH 100LFQFP
RL78 RL78/L1A Microcontroller IC 16-Bit 24MHz 96KB (96K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 96KB FLASH 100LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11MPFAFB#10-ND | R5F11MPFAFB#10 | R5F11MPFAFB#10 | R5F11MPFAFB#10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 14x12b; D/A 2x12b | |||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | |
| ROM | 96 KB |