Win Source Part Number: 1353839-R5F11MMDAFB#
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RL78/L1A
Product Status: Active
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Base Product Number: R5F11
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 24MHz
Number of I/O: 59
Core Processor: RL78
Core Size: 16-Bit
Connectivity: CSI, I²C, LINbus, SPI, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 5.5K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
IC MCU 16BIT 48KB FLASH 80LFQFP Product overview: R5F11MMDAFB#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F11MMDAFB#50 can be used for catalog matching and distributor lookup.
RL78 RL78/L1A Microcontroller IC 16-Bit 24MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)
RL78 RL78/L1A Microcontroller IC 16-Bit 24MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 48KB FLASH 80LFQFP
16-bit Microcontrollers - MCU RL78/L1A 48KB/4KB 80QFP -40_+85C T&R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1353839-R5F11MMDAFB#50 | 685-R5F11MMDAFB#50 | 559-R5F11MMDAFB#50TR-ND | R5F11MMDAFB#50 | R5F11MMDAFB#50 | R5F11MMDAFB#50 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| RAM | 48 KB | 5.5 KB | 5.5 KB | 5.5 KB | ||
| ROM | 8 KB | 48 KB | ||||
| ROM Type | Flash; FLASH | Flash |