RL78 RL78/L1A Microcontroller IC 16-Bit 24MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 48KB FLASH 80LFQFP
RL78 RL78/L1A Microcontroller IC 16-Bit 24MHz 48KB (48K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 48KB FLASH 80LFQFP
16-bit Microcontrollers - MCU 16BIT MCU RL78/L1A 48K LFQFP-80 -40/85C
IC MCU 16BIT 48KB FLASH 80LFQFP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F11MMDAFB#30-ND | R5F11MMDAFB#30 | R5F11MMDAFB#30 | R5F11MMDAFB#30 | R5F11MMDAFB#30 | R5F11MMDAFB#30 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 10x12b; D/A 2x12b | |||||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | 5.5 KB | ||
| ROM | 48 KB |