IC MCU 16BIT 512KB FLASH 64HVQFN
IC MCU 16BIT 512KB FLASH 64HVQFN
RL78 - Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-HVQFN (9x9)
RL78 - Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-HVQFN (9x9)
IC MCU 16BIT 512KB FLASH 64HVQFN
IC MCU 16BIT 512KB FLASH 64HVQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11FLLDNA#40DKR-ND | R5F11FLLDNA#40 | R5F11FLLDNA#40 | R5F11FLLDNA#40 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 6x10b | |||
| RAM | 48 KB | 48 KB | 48 KB | |
| ROM | 512 KB |