RL78 RL78/G1H Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 64-HVQFN (9x9)
IC MCU 16BIT 384KB FLASH 64HVQFN
RL78 RL78/G1H Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 64-HVQFN (9x9)
IC MCU 16BIT 384KB FLASH 64HVQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11FLKDNA#40TR-ND | R5F11FLKDNA#40 | R5F11FLKDNA#40 | R5F11FLKDNA#40 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 6x10b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 384 KB |