RL78 RL78/G1G Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 8KB FLASH 32LQFP
16-bit Microcontrollers - MCU RL78/G1G 8KB/1.5KB 32LQFP -40_+85C T&R
RL78 RL78/G1G Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11EB8AFP#50TR-ND | R5F11EB8AFP#50 | R5F11EB8AFP#50 | R5F11EB8AFP#50 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 8x10b | |||
| RAM | 1.5 KB | 1.5 KB | ||
| ROM | 8 KB |