IC MCU 16BIT 8KB FLASH 32LQFP
RL78 RL78/G1G Microcontroller IC 16-Bit 24MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 8KB FLASH 32LQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11EB8AFP#10-ND | R5F11EB8AFP#10 | R5F11EB8AFP#10 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz |
| Bits | Other; A/D 8x10b | ||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB |
| ROM | 8 KB |