RL78 RL78/I1E Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 36-TFBGA (4x4)
RL78 RL78/I1E Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 36-TFBGA (4x4)
IC MCU 16BIT 32KB FLASH 36TFBGA
IC MCU 16BIT 32KB FLASH 36TFBGA
16-bit Microcontrollers - MCU RL78/I1E MCU 32K/8K 36BGA -40TO+105C
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F11CCCGBG#U0-ND | R5F11CCCGBG#U0 | R5F11CCCGBG#U0 | R5F11CCCGBG#U0 | R5F11CCCGBG#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 24 Bit; Other; A/D 10x10b, 4x24b; D/A 1x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |