RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 64KB FLASH 48LFQFP
RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 64KB FLASH 48LFQFP
16-bit Microcontrollers - MCU RL78/G1F 64KB/5.5KB 48LQFP -40_+85C T&R
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F11BGEAFB#50-ND | R5F11BGEAFB#50 | R5F11BGEAFB#50 | R5F11BGEAFB#50 | R5F11BGEAFB#50 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 17x10b; D/A 1x8b | ||||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | ||
| ROM | 64 KB |