RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 36-WFLGA (4x4)
RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 36-WFLGA (4x4)
IC MCU 16BIT 32KB FLASH 36WFLGA
16-bit Microcontrollers - MCU RL78/G1F 32KB/5.5KB 36WLGA -40_+85C
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F11BCCALA#U0-ND | R5F11BCCALA#U0 | R5F11BCCALA#U0 | R5F11BCCALA#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 5.5 KB | 5.5 KB | ||
| ROM | 32 KB | |||
| ROM Type | Flash |