The R5F11BBEGFP#30 is a microcontroller from the RL78/G1F series by Quarktwin Technology Ltd. It operates on a voltage range of 1.6 V to 5.5 V and features a 32 MHz CPU with a CISC architecture and a 3-stage pipeline. The device includes 64 KB of flash memory and 5.5 KB of on-chip RAM, supporting self-programming and a variety of security functions. It is designed for ultra-low power consumption, with operational modes that allow for as low as 66 OºA/MHz and 0.57 OºA in RTC + LVD mode. The microcontroller supports multiple serial interfaces, including up to 6 channels of simplified SPI, 3 channels of UART, and 3 to 6 channels of I2C. It also features a 12-bit interval timer, a real-time clock, and an 8/10-bit resolution A/D converter with up to 17 channels. The operating temperature range is from -40°C to +105°C, making it suitable for both consumer and industrial applications. The device is packaged in a 32-pin LQFP format, facilitating integration into various electronic designs.
RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 64KB FLASH 32LQFP
IC MCU 16BIT 64KB FLASH 32LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11BBEGFP#30-ND | R5F11BBEGFP#30 | R5F11BBEGFP#30 | R5F11BBEGFP#30 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 13x8/10b; D/A 2x8b | |||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | |
| ROM | 64 KB |