IC MCU 16BIT 32KB FLASH 32WFQFN
IC MCU 16BIT 32KB FLASH 32WFQFN
16BIT MCU RL78/G1F 32K 32HWQFN -
RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11BBCANA#40TR-ND | R5F11BBCANA#40 | R5F11BBCANA#40 | R5F11BBCANA#40 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 13x8/10b; D/A 2x8b | |||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | 5.5 KB |
| ROM | 32 KB |