Renesas Electronics Corporation Microcontrollers R5F11B7EANA#40

Description
RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)
Request a Quote Datasheet
Description
RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F11B7EANA#40TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F11B7EANA#40TR-ND
Microcontrollers 559-R5F11B7EANA#40TR-ND
RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)

RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - R5F11B7EANA#40 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F11B7EANA#40
Embedded - Microcontrollers R5F11B7EANA#40
IC MCU 16BIT 64KB FLASH 24HWQFN

IC MCU 16BIT 64KB FLASH 24HWQFN

Supplier's Site Datasheet
Microcontrollers - R5F11B7EANA#40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F11B7EANA#40
Microcontrollers R5F11B7EANA#40
RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)

RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 24-HWQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F11B7EANA#40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F11B7EANA#40
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F11B7EANA#40
IC MCU 16BIT 64KB FLASH 24HWQFN

IC MCU 16BIT 64KB FLASH 24HWQFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F11B7EANA#40TR-ND R5F11B7EANA#40 R5F11B7EANA#40 R5F11B7EANA#40
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 8x8/10b; D/A 1x8b
RAM 5.5 KB 5.5 KB 5.5 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7675AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers