The R5F11B7CGNA#40 is a microcontroller from the RL78/G1F series by Renesas, designed for ultra-low power applications. It operates within a voltage range of 1.6 V to 5.5 V and features a maximum CPU speed of 32 MHz. The device includes 32 KB of flash memory and 5.5 KB of on-chip RAM, making it suitable for general-purpose applications. This microcontroller supports various low power modes, including HALT, STOP, and SNOOZE, achieving power consumption as low as 66 OºA/MHz and 0.57 OºA in RTC + LVD mode. It features a CISC architecture with a 3-stage pipeline and supports a range of serial interfaces, including multiple channels for SPI, UART, and I2C. The R5F11B7CGNA#40 also includes enhanced analog functions such as an A/D converter with 8/10-bit resolution, a D/A converter, and a programmable gain amplifier. It operates over a wide temperature range of -40 to +85°C for consumer applications and up to +105°C for industrial applications. The device is equipped with on-chip debugging capabilities and supports self-programming with a boot swap function. Overall, this microcontroller is well-suited for applications requiring low power consumption and versatile functionality.
RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 24-HWQFN (4x4)
IC MCU 16BIT 32KB FLASH 24HWQFN
IC MCU 16BIT 32KB FLASH 24HWQFN
RL78 RL78/G1F Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 24-HWQFN (4x4)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F11B7CGNA#40TR-ND | R5F11B7CGNA#40 | R5F11B7CGNA#40 | R5F11B7CGNA#40 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 8x8/10b; D/A 1x8b | |||
| RAM | 5.5 KB | 5.5 KB | 5.5 KB | |
| ROM | 32 KB |