16-Bit MCU RL78 Low Power, High Function MCU
RL78 RL78/G1D Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-HWQFN (6x6)
16-bit Microcontrollers - MCU RL78/G1D 256KB/20KB 48QFN -40_+85C BLE
RL78 RL78/G1D Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-HWQFN (6x6)
IC MCU 16BIT 256KB FLASH 48HWQFN
IC MCU 16BIT 256KB FLASH 48HWQFN
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F11AGJDNB#20 | R5F11AGJDNB#20-ND | R5F11AGJDNB#20 | R5F11AGJDNB#20 | R5F11AGJDNB#20 | R5F11AGJDNB#20 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | Active | |||
| Package Type | Other; HWQFN | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 8x10b |