RL78 RL78/G1D Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-HWQFN (6x6)
16-bit Microcontrollers - MCU RL78/G1D 192KB/16KB 48QFN -40_+85C BLE
RL78 RL78/G1D Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 48-HWQFN (6x6)
IC MCU 16BIT 192KB FLASH 48HWQFN
IC MCU 16BIT 192KB FLASH 48HWQFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F11AGHDNB#20-ND | R5F11AGHDNB#20 | R5F11AGHDNB#20 | R5F11AGHDNB#20 | R5F11AGHDNB#20 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 192 KB |