RL78 RL78/G1D Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-HWQFN (6x6)
IC MCU 16BIT 128KB FLASH 48HWQFN
RL78 RL78/G1D Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-HWQFN (6x6)
IC MCU 16BIT 128KB FLASH 48HWQFN
16-bit Microcontrollers - MCU RL78/G1D 128KB/12KB 48QFN -40_+85C T&R
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F11AGGANB#40-ND | R5F11AGGANB#40 | R5F11AGGANB#40 | R5F11AGGANB#40 | R5F11AGGANB#40 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 12 KB | 12 KB | 12 KB | ||
| ROM | 128 KB |