Win Source Part Number: 1087337-R5F11AGGANB#
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G1D
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 12K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-HWQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 3.6V
Alternative Parts (Cross-Reference): R5F100GGAFB#V0; R5F104GGAFB#V0; R5F100GGANA#U0;
ECCN: 5A002A1 REN
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F11AGGANB#20
Base Product Number: R5F11
R5F11AG - 16-Bit MCU RL78 Low Power, High Function MCU
RL78 RL78/G1D Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-HWQFN (6x6)
IC MCU 16BIT 128KB FLASH 48HWQFN Product overview: R5F11AGGANB#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F11AGGANB#20 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 128KB FLASH 48HWQFN
16-bit Microcontrollers - MCU RL78/G1D 128KB/12KB 48QFN -40_+85C BLE
RL78 RL78/G1D Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-HWQFN (6x6)
IC MCU 16BIT 128KB FLASH 48HWQFN
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1087337-R5F11AGGANB#20 | R5F11AGGANB#20 | R5F11AGGANB#20-ND | 685-R5F11AGGANB#20 | R5F11AGGANB#20 | R5F11AGGANB#20 | R5F11AGGANB#20 | R5F11AGGANB#20 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| RAM | 128 KB | 12 KB | 12 KB | 12 KB | 12 KB | |||
| ROM | 8 KB | 128 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |