RL78 RL78/I1D Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
IC MCU 16BIT 16KB FLASH 32HVQFN
IC MCU 16BIT 16KB FLASH 32HVQFN
RL78 RL78/I1D Microcontroller IC 16-Bit 24MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F117BAGNA#00-ND | R5F117BAGNA#00 | R5F117BAGNA#00 | R5F117BAGNA#00 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 12x8/12b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 16 KB |