RL78 RL78/F15 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 144-LFQFP (20x20)
IC MCU 16BIT 192KB FLSH 144LFQFP
RL78 RL78/F15 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 144-LFQFP (20x20)
IC MCU 16BIT 192KB FLSH 144LFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F113THLFB#V5-ND | R5F113THLFB#V5 | R5F113THLFB#V5 | R5F113THLFB#V5 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | 8 Bit; Other; A/D 31x10b; D/A 1x8b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 192 KB |