IC MCU 16BIT 512KB FLASH 64LQFP
IC MCU 16BIT 512KB FLASH 64LQFP
RL78 RL78/F15 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F113LLCLFB#55TR-ND | R5F113LLCLFB#55 | R5F113LLCLFB#55 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 22x10b SAR; D/A 1x8b | ||
| RAM | 32 KB | 32 KB | 32 KB |
| ROM | 512 KB |