Renesas Electronics Corporation Microcontrollers R5F113LLCKFB#55

Description
RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F113LLCKFB#55-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F113LLCKFB#55-ND
Microcontrollers 559-R5F113LLCKFB#55-ND
RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R5F113LLCKFB#55 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F113LLCKFB#55
Microcontrollers R5F113LLCKFB#55
RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F113LLCKFB#55 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F113LLCKFB#55
Embedded - Microcontrollers R5F113LLCKFB#55
IC MCU 16BIT 512KB FLASH 64LFQFP

IC MCU 16BIT 512KB FLASH 64LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F113LLCKFB#55 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F113LLCKFB#55
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F113LLCKFB#55
IC MCU 16BIT 512KB FLASH 64LFQFP

IC MCU 16BIT 512KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F113LLCKFB#55-ND R5F113LLCKFB#55 R5F113LLCKFB#55 R5F113LLCKFB#55
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits 8 Bit; Other; A/D 22x10b SAR; D/A 1x8b
RAM 32 KB 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers