Renesas Electronics Corporation Microcontrollers R5F113LLCKFB#35

Description
RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F113LLCKFB#35-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F113LLCKFB#35-ND
Microcontrollers 559-R5F113LLCKFB#35-ND
RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F113LLCKFB#35 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F113LLCKFB#35
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F113LLCKFB#35
IC MCU 16BIT 512KB FLASH 64LFQFP

IC MCU 16BIT 512KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R5F113LLCKFB#35 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F113LLCKFB#35
Microcontrollers R5F113LLCKFB#35
RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F113LLCKFB#35 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F113LLCKFB#35
Embedded - Microcontrollers R5F113LLCKFB#35
IC MCU 16BIT 512KB FLASH 64LFQFP

IC MCU 16BIT 512KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F113LLCKFB#35-ND R5F113LLCKFB#35 R5F113LLCKFB#35 R5F113LLCKFB#35
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits 8 Bit; Other; A/D 22x10b SAR; D/A 1x8b
RAM 32 KB 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7889AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers