Renesas Electronics Corporation Microcontrollers R5F113LKCLFB#15

Description
IC MCU 16BIT 384KB FLASH 64LQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 384KB FLASH 64LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F113LKCLFB#15-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F113LKCLFB#15-ND
Microcontrollers 559-R5F113LKCLFB#15-ND
IC MCU 16BIT 384KB FLASH 64LQFP

IC MCU 16BIT 384KB FLASH 64LQFP

Buy Now Datasheet
Microcontrollers - R5F113LKCLFB#15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F113LKCLFB#15
Microcontrollers R5F113LKCLFB#15
RL78 RL78/F15 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)

RL78 RL78/F15 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F113LKCLFB#15-ND R5F113LKCLFB#15
Product Name Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 22x10b SAR; D/A 1x8b
RAM 26 KB 26 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C167SRLMHABXQLA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers