Renesas Electronics Corporation Microcontrollers R5F113GLKNA#G5

Description
RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 48-HVQFN (7x7)
Request a Quote Datasheet
Description
RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 48-HVQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F113GLKNA#G5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F113GLKNA#G5-ND
Microcontrollers 559-R5F113GLKNA#G5-ND
RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 48-HVQFN (7x7)

RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 48-HVQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F113GLKNA#G5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F113GLKNA#G5
Embedded - Microcontrollers R5F113GLKNA#G5
IC MCU 16BIT 512KB FLASH 48HVQFN

IC MCU 16BIT 512KB FLASH 48HVQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F113GLKNA#G5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F113GLKNA#G5
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F113GLKNA#G5
IC MCU 16BIT 512KB FLASH 48HVQFN

IC MCU 16BIT 512KB FLASH 48HVQFN

Supplier's Site
Microcontrollers - R5F113GLKNA#G5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F113GLKNA#G5
Microcontrollers R5F113GLKNA#G5
RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 48-HVQFN (7x7)

RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 48-HVQFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F113GLKNA#G5-ND R5F113GLKNA#G5 R5F113GLKNA#G5 R5F113GLKNA#G5
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits 8 Bit; Other; A/D 18x10b SAR; D/A 1x8b
RAM 32 KB 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Microcontrollers - C164CILMCAFNUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers