RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 512KB FLASH 48LFQFP
RL78 Automotive, AEC-Q100, RL78/F15 Microcontroller IC 16-Bit 24MHz 512KB (512K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 512KB FLASH 48LFQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F113GLCKFB#15-ND | R5F113GLCKFB#15 | R5F113GLCKFB#15 | R5F113GLCKFB#15 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | 8 Bit; Other; A/D 20x10b SAR; D/A 1x8b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 512 KB |