RL78 RL78/F15 Microcontroller IC 16-Bit 24MHz 384KB (384K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 384KB FLASH 48LFQFP
IC MCU 16BIT 384KB FLASH 48LFQFP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F113GKCKFB#35 | R5F113GKCKFB#35 | R5F113GKCKFB#35 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 24 MHz | 24 MHz | |
| RAM | 26 KB | 26 KB |