IC MCU 16BIT 256KB FLSH 100LFQFP Product overview: R5F111PJAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F111PJAFB#30 can be used for catalog matching and distributor lookup.
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Win Source Part Number: 1337521-R5F111PJAFB#
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: RL78/L1C
Core Processor: RL78
Speed: 24MHz
Package: Tray
Standard Package: 90
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 73
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 13x8/12b; D/A 2x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F111
16-bit Microcontrollers - MCU RL78/L1C 256K+8K/16K 100LQFP w/o USB
IC MCU 16BIT 256KB FLSH 100LFQFP
IC MCU 16BIT 256KB FLSH 100LFQFP
IC MCU 16BIT 256KB FLSH 100LFQFP
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F111PJAFB#30 | R5F111PJAFB#30-ND | 1337521-R5F111PJAFB#30 | R5F111PJAFB#30 | R5F111PJAFB#30 | R5F111PJAFB#30 | R5F111PJAFB#30 | R5F111PJAFB#30 |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| RAM | 16 KB | 16 KB | 256 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 3.6 volts | 1.6 to 3.6 volts | |||
| I/O Ports | 81 | 73 | 73 | 73 |