RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 192KB FLSH 100LFQFP
IC MCU 16BIT 192KB FLSH 100LFQFP
IC MCU 16BIT 192KB FLSH 100LFQFP
16-bit Microcontrollers - MCU 16BIT MCU RL78/L1C 192K QFP100 -40/85C
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F111PHAFB#30-ND | R5F111PHAFB#30 | R5F111PHAFB#30 | R5F111PHAFB#30 | R5F111PHAFB#30 | R5F111PHAFB#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 8 Bit; Other; A/D 13x8/12b; D/A 2x8b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 192 KB |