RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-LFQFP (14x14)
Microcontroller, 16-Bit, FLASH, RL78 CPU, 24MHz, CMOS, PQFP100
IC MCU 16BIT 64KB FLASH 100LFQFP
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 64KB FLASH 100LFQFP
16-bit Microcontrollers - MCU RL78/L1C 64K 8K LFQFP100 -40 to 85C
IC MCU 16BIT 64KB FLASH 100LFQFP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F111PEAFB#30-ND | R5F111PEAFB#30 | R5F111PEAFB#30 | R5F111PEAFB#30 | R5F111PEAFB#30 | R5F111PEAFB#30 | R5F111PEAFB#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | 8 Bit; Other; A/D 13x8/12b; D/A 2x8b | ||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM | 64 KB |