RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 85-VFLGA (7x7)
IC MCU 16BIT 256KB FLASH 85VFLGA
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 85-VFLGA (7x7)
16-bit Microcontrollers - MCU RL78/L1C 256KB+8KB/16KB 85LGA 7x7 W/OUSB
IC MCU 16BIT 256KB FLASH 85VFLGA
IC MCU 16BIT 256KB FLASH 85VFLGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F111NJALA#W0-ND | R5F111NJALA#W0 | R5F111NJALA#W0 | R5F111NJALA#W0 | R5F111NJALA#W0 | R5F111NJALA#W0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 8 Bit; Other; A/D 11x8/12b; D/A 2x8b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB |