RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 85-VFLGA (7x7)
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 85-VFLGA (7x7)
16-bit Microcontrollers - MCU RL78/L1C 128KB/12KB 85VFLGA -40_+85
IC MCU 16BIT 128KB FLASH 85VFLGA
IC MCU 16BIT 128KB FLASH 85VFLGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F111NGALA#U0-ND | R5F111NGALA#U0 | R5F111NGALA#U0 | R5F111NGALA#U0 | R5F111NGALA#U0 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 8 Bit; Other; A/D 11x8/12b; D/A 2x8b | ||||
| RAM | 12 KB | 12 KB | 12 KB | ||
| ROM | 128 KB |