RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 85-VFLGA (7x7)
Microcontroller, RL78 CPU
16-bit Microcontrollers - MCU RL78/L1C,64K,8K,VFLG
IC MCU 16BIT 64KB FLASH 85VFLGA
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 85-VFLGA (7x7)
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 64KB (64K x 8) FLASH 85-VFLGA (7x7)
IC MCU 16BIT 64KB FLASH 85VFLGA
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F111NEALA#U0-ND | R5F111NEALA#U0 | R5F111NEALA#U0 | R5F111NEALA#U0 | R5F111NEALA#U0 | R5F111NEALA#U0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |||
| Bits | 8 Bit; Other; A/D 11x8/12b; D/A 2x8b | |||||
| RAM | 8 KB | 8 KB | 8 KB | |||
| ROM | 64 KB |