RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 128KB FLASH 80LQFP
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
16-bit Microcontrollers - MCU RL78/L1C 128+8/12 80LQFP 12x12 w/o USB
IC MCU 16BIT 128KB FLASH 80LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F111MGAFB#30-ND | R5F111MGAFB#30 | R5F111MGAFB#30 | R5F111MGAFB#30 | R5F111MGAFB#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 8 Bit; Other; A/D 11x8/12b; D/A 2x8b | ||||
| RAM | 12 KB | 12 KB | 12 KB | ||
| ROM | 128 KB |