The R5F110PJAFB#50 is a 16-bit microcontroller from the RL78/L1C series, featuring a maximum operating frequency of 24 MHz and 256 KB of flash memory. It operates within a voltage range of 1.6 V to 3.6 V and is designed for ultra-low power consumption, with a typical current consumption as low as 112.5 OºA/MHz. The device includes an integrated LCD controller/driver, a 12-bit resolution A/D converter, and a USB 2.0 function controller, making it suitable for various LCD-based applications. The microcontroller supports multiple power-saving modes, including HALT, STOP, and SNOOZE modes, and features a high-speed on-chip oscillator with selectable frequencies. It has a robust set of peripherals, including multiple serial interfaces (SPI, UART, I2C), timers, and a data transfer controller. The operating temperature range is from -40°C to +105°C, catering to both consumer and industrial applications. The device also includes security features such as a prohibition of block erase and rewriting, enhancing data integrity. Overall, the R5F110PJAFB#50 is well-suited for applications requiring efficient power management and a variety of integrated functionalities.
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 256KB FLSH 100LFQFP
IC MCU 16BIT 256KB FLSH 100LFQFP
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F110PJAFB#50TR-ND | R5F110PJAFB#50 | R5F110PJAFB#50 | R5F110PJAFB#50 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | 8 Bit; Other; A/D 13x8/12b; D/A 2x8b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 256 KB |