Renesas Electronics Corporation Microcontrollers R5F110PJAFB#30

Description
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Request a Quote
Description
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F110PJAFB#30 is a 16-bit microcontroller from the RL78/L1C series, featuring a maximum operating frequency of 24 MHz and up to 256 KB of flash memory. It operates within a voltage range of 1.6 V to 3.6 V and is designed for ultra-low power consumption, with a typical current consumption of 112.5 OºA/MHz and as low as 0.68 OºA in RTC mode. The microcontroller includes an integrated LCD controller/driver, a 12-bit A/D converter, and a USB 2.0 function controller, supporting full-speed and low-speed transfers. The device supports a variety of serial interfaces, including multiple channels for CSI, UART, and I2C. It also features an extensive range of timers, including 16-bit timers and a real-time clock. The operating temperature range is from -40°C to +105°C, making it suitable for both consumer and industrial applications. The microcontroller is equipped with on-chip debugging capabilities, self-programming functions, and a data flash memory of 8 KB, which allows for background operations during memory rewriting. Overall, the R5F110PJAFB#30 is well-suited for applications requiring efficient power management and advanced peripheral integration.

Datasheet Summary
Powered by GS/AI

The R5F110PJAFB#30 is a 16-bit microcontroller from the RL78/L1C series, featuring a maximum operating frequency of 24 MHz and up to 256 KB of flash memory. It operates within a voltage range of 1.6 V to 3.6 V and is designed for ultra-low power consumption, with a typical current consumption of 112.5 OºA/MHz and as low as 0.68 OºA in RTC mode. The microcontroller includes an integrated LCD controller/driver, a 12-bit A/D converter, and a USB 2.0 function controller, supporting full-speed and low-speed transfers. The device supports a variety of serial interfaces, including multiple channels for CSI, UART, and I2C. It also features an extensive range of timers, including 16-bit timers and a real-time clock. The operating temperature range is from -40°C to +105°C, making it suitable for both consumer and industrial applications. The microcontroller is equipped with on-chip debugging capabilities, self-programming functions, and a data flash memory of 8 KB, which allows for background operations during memory rewriting. Overall, the R5F110PJAFB#30 is well-suited for applications requiring efficient power management and advanced peripheral integration.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F110PJAFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F110PJAFB#30-ND
Microcontrollers R5F110PJAFB#30-ND
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F110PJAFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F110PJAFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F110PJAFB#30
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F110PJAFB#30
16-bit Microcontrollers - MCU R5F110PJAFB#30
16-bit Microcontrollers - MCU RL78/L1C 256K 100LQFP USB FUNCTION

16-bit Microcontrollers - MCU RL78/L1C 256K 100LQFP USB FUNCTION

Buy Now Datasheet
Embedded - Microcontrollers - R5F110PJAFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F110PJAFB#30
Embedded - Microcontrollers R5F110PJAFB#30
IC MCU 16BIT 256KB FLSH 100LFQFP

IC MCU 16BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F110PJAFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F110PJAFB#30
Microcontrollers R5F110PJAFB#30
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F110PJAFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F110PJAFB#30
Microcontrollers R5F110PJAFB#30
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F110PJAFB#30-ND R5F110PJAFB#30 R5F110PJAFB#30 R5F110PJAFB#30 R5F110PJAFB#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 24 MHz 24 MHz 24 MHz
Bits 8 Bit; Other; A/D 13x8/12b; D/A 2x8b
RAM 16 KB 16 KB 16 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - C164SL6RMCAKXUMA7 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details