RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 192KB (192K x 8) FLASH 100-LFQFP (14x14)
16-bit Microcontrollers - MCU RL78/L1C 192K/16K 100QFP -40_+85C w USB
IC MCU 16BIT 192KB FLSH 100LFQFP
IC MCU 16BIT 192KB FLSH 100LFQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F110PHAFB#30-ND | R5F110PHAFB#30 | R5F110PHAFB#30 | R5F110PHAFB#30 | R5F110PHAFB#30 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 8 Bit; Other; A/D 13x8/12b; D/A 2x8b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 192 KB |