RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 128KB FLSH 100LFQFP
IC MCU 16BIT 128KB FLSH 100LFQFP
IC MCU 16BIT 128KB FLSH 100LFQFP
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
16-bit Microcontrollers - MCU RL78/L1C 128K/12K 100QFP w USB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F110PGAFB#30-ND | R5F110PGAFB#30 | R5F110PGAFB#30 | R5F110PGAFB#30 | R5F110PGAFB#30 | R5F110PGAFB#30 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | 8 Bit; Other; A/D 13x8/12b; D/A 2x8b | |||||
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | ||
| ROM | 128 KB |