RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 192KB (192K x 8) FLASH 85-VFLGA (7x7)
IC MCU 16BIT 192KB FLASH 85VFLGA
RL78 RL78/L1C Microcontroller IC 16-Bit 24MHz 192KB (192K x 8) FLASH 85-VFLGA (7x7)
IC MCU 16BIT 192KB FLASH 85VFLGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F110NHALA#W0TR-ND | R5F110NHALA#W0 | R5F110NHALA#W0 | R5F110NHALA#W0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | 8 Bit; Other; A/D 9x8/12b; D/A 2x8b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 192 KB |