The R5F10Y47DSP#50 is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for low power applications, operating at voltages between 2.0 to 5.5V. It features a maximum operating frequency of 20 MHz and includes 4 KB of flash memory and 512 bytes of RAM. The microcontroller supports ultra-low power consumption, with operating current as low as 46 OºA/MHz and a stop mode current of 0.56 µA, making it suitable for battery-powered devices. The device is equipped with a rich set of analog features, including a 10-bit ADC with up to 7 channels and a conversion time of 3.4 µs. It also includes safety features such as illegal instruction detection and watchdog timer monitoring. The R5F10Y47DSP#50 provides multiple communication interfaces, including I²C, UART, and simplified SPI, enhancing its versatility for various applications. With a temperature range of -40 to +85°C, this microcontroller is suitable for both consumer and industrial applications. Its compact 16-pin SSOP package allows for space-efficient designs. Overall, the R5F10Y47DSP#50 is a robust option for engineers seeking a low-power microcontroller with a good balance of performance and features for general-purpose applications.
IC MCU 16BIT 4KB FLASH 16SSOP Product overview: R5F10Y47DSP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10Y47DSP#50 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RL78/G10
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Core Processor: RL78
Core Size: 16-Bit
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-SSOP (0.173", 4.40mm Width)
IC MCU 16BIT 4KB FLASH 16SSOP
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 16-SSOP
IC MCU 16BIT 4KB FLASH 16SSOP
IC MCU 16BIT 4KB FLASH 16SSOP
IC MCU 16BIT 4KB FLASH 16SSOP
RL78 RL78/G10 Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 16-SSOP
16-bit Microcontrollers - MCU RL78/G10 MCU 4/512B 16SSOP -40_+85C T&R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F10Y47DSP#50 | 559-R5F10Y47DSP#50DKR-ND | R5F10Y47DSP#50 | R5F10Y47DSP#50 | R5F10Y47DSP#50 | R5F10Y47DSP#50 | |
| Product Name | 16-bit 16BIT 4KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | |||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | CSI/SPI, I2C, UART | UART; USART |